Memory Protection Devices, Inc. AA Battery Spring 4-2

Description
Model No. 4-2 Description AA Spring, w/Arm for Series Connection Material Steel Contact Material Steel Color Accessories Price, 100 pieces $0.15 Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. 4-2 Description AA Spring, w/Arm for Series Connection Material Steel Contact Material Steel Color Accessories Price, 100 pieces $0.15 Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA Battery Spring - 4-2 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA Battery Spring
4-2
AA Battery Spring 4-2
Model No. 4-2 Description AA Spring, w/Arm for Series Connection Material Steel Contact Material Steel Color Accessories Price, 100 pieces $0.15 Price, 500 pieces $0.13 Price, 1000 pieces $0.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.4-2
DescriptionAA Spring, w/Arm for Series Connection
MaterialSteel
Contact MaterialSteel
Color
Accessories
Price, 100 pieces$0.15
Price, 500 pieces$0.13
Price, 1000 pieces$0.11
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number 4-2
Product Name AA Battery Spring
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719506-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
AAA Cell Contact - SNT7-01A - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details