Melin Tool Company Cobalt HSS End Mills Rougher Finisher

Description
Can remove material at high roughing speeds while producing finishes close to conventional end mills, due to the chip-breaker form. The 8% cobalt gives high edge hardness at high temperature levels. These end mills are designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide flutes provide rapid chip evacuation while high helix provides positive shearing action.
Description
Can remove material at high roughing speeds while producing finishes close to conventional end mills, due to the chip-breaker form. The 8% cobalt gives high edge hardness at high temperature levels. These end mills are designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide flutes provide rapid chip evacuation while high helix provides positive shearing action.

Suppliers

Company
Product
Description
Supplier Links
Cobalt HSS End Mills - Rougher Finisher - Melin Tool Company
Cleveland, OH, USA
Cobalt HSS End Mills
Rougher Finisher
Cobalt HSS End Mills Rougher Finisher
Can remove material at high roughing speeds while producing finishes close to conventional end mills, due to the chip-breaker form. The 8% cobalt gives high edge hardness at high temperature levels. These end mills are designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide flutes provide rapid chip evacuation while high helix provides positive shearing action.
  • Can remove material at high roughing speeds while producing finishes close to conventional end mills, due to the chip-breaker form.
  • The 8% cobalt gives high edge hardness at high temperature levels.
  • These end mills are designed to machine soft materials such as aluminum, plastic, zinc alloys.
  • Wide flutes provide rapid chip evacuation while high helix provides positive shearing action.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Milling Cutters
Product Number Rougher Finisher
Product Name Cobalt HSS End Mills
Cutter Type Roughing; Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Carbide Blanks - DOUBLE END SPLIT BLANKS - RELIEVED FOR RIGHT HAND CUT - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Double
View Details
Excelerator™ Series End Mill - WSRP-60001.5-RH - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details