Wilcoxon Sensing Technologies Z820WA Electromagnetic shaker impedance head Z820WA

Description
Impedance head, for use w/ Wilcoxon F4 and F10 electromagnetic shakers
Datasheet
Description
Impedance head, for use w/ Wilcoxon F4 and F10 electromagnetic shakers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z820WA Electromagnetic shaker impedance head - Z820WA - Wilcoxon Sensing Technologies
Frederick, MD, United States
Z820WA Electromagnetic shaker impedance head
Z820WA
Z820WA Electromagnetic shaker impedance head Z820WA
Impedance head, for use w/ Wilcoxon F4 and F10 electromagnetic shakers

Impedance head, for use w/ Wilcoxon F4 and F10 electromagnetic shakers

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Shock and Vibration Testing Shakers
Product Number Z820WA
Product Name Z820WA Electromagnetic shaker impedance head
Technology Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Water Cooled Shaker - EDH-16000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 35968 lbs (0.0 to 16312 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
F3/Z602WA Electromagnetic shaker and impedance head - F3/Z602WA - Wilcoxon Sensing Technologies
Specs
Peak Shock Force 0.7500 lbs (0.3401 kg)
Technology Electromagnetic
View Details