Exposion Proof 4-20 mA accelerometer, 85°C; 20g full scale, output proportional to acceleration, true peak; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft
Acceleration Sensor Analog Chassis Mount Wire Leads
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Vibration Transmitters | Vibration Sensors |
| Product Number | PC420ATP-20-EX | 2053-PC420ATP-20-EX-ND |
| Product Name | PC420ATP-20-EX Exposion Proof 4-20 mA vibration transmitter | Vibration Sensors |
| Features | Explosion Proof | |
| Acceleration | 20 g | |
| Frequency Range | 4 to 2000 Hz |