Wilcoxon Sensing Technologies H505L General purpose hydrophone H505L

Description
General purpose hydrophone, -160 dB re 1 V/μPa, 2 Hz -10 kHz @ ±3 dB, omni-directional, integral J95 cable, 10’ long, 250 meter operating depth
Datasheet
Description
General purpose hydrophone, -160 dB re 1 V/μPa, 2 Hz -10 kHz @ ±3 dB, omni-directional, integral J95 cable, 10’ long, 250 meter operating depth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H505L General purpose hydrophone - H505L - Wilcoxon Sensing Technologies
Frederick, MD, United States
H505L General purpose hydrophone
H505L
H505L General purpose hydrophone H505L
General purpose hydrophone, -160 dB re 1 V/μPa, 2 Hz -10 kHz @ ±3 dB, omni-directional, integral J95 cable, 10’ long, 250 meter operating depth

General purpose hydrophone, -160 dB re 1 V/μPa, 2 Hz -10 kHz @ ±3 dB, omni-directional, integral J95 cable, 10’ long, 250 meter operating depth

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Hydrophones
Product Number H505L
Product Name H505L General purpose hydrophone
Frequency Response 2 to 5000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Hydrophone -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Frequency Response 7 to 80000 Hz
Features Integral Pre-amplifier
Diameter 43 mm (1.69 inch)
View Details
H23-080 Internally amplified hydrophone - H23-080 - Wilcoxon Sensing Technologies
Specs
Frequency Response 5 to 100000 Hz
Sensitivity -174 dB re V/µPa
Maximum Depth 680 m (2231 ft)
View Details
TC4050 -  - RESON
Specs
Frequency Response 0.3000 to 100000 Hz
Sensitivity -217 dB re V/µPa
Capacitance 2450 pF
View Details
Hydrophones Chain, 24-Channels - HBC24 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Frequency Response 5 to 2000 Hz
Sensitivity -201 dB re V/µPa
Maximum Depth 3048 m (10000 ft)
View Details