Wilcoxon Sensing Technologies F4/F7 Piezoelectric and electromagnetic combination shaker F4/F7

Description
Piezoelectric/electr omagnetic combination shaker, built-in force gauge and accelerometer base, 10 lb force output
Description
Piezoelectric/electr omagnetic combination shaker, built-in force gauge and accelerometer base, 10 lb force output
Datasheet
Datasheet Summary
Powered by GS/AI

The F4/F7 is a dual shaker system that combines an electromagnetic shaker (F4) and a piezoelectric shaker (F7) to cover a wide frequency range from 10 Hz to 20,000 Hz. The F4 shaker operates effectively between 10 Hz and 7,500 Hz, with a maximum continuous current of 1.5 amps (2.5 amps with air cooling) and a nominal electrical impedance of 25 Oc. The F7 piezoelectric shaker supports frequencies from 500 Hz to 20,000 Hz, with a maximum input voltage of 800 V rms and an acceleration capability of up to 1,000 g. The system includes built-in force gauge and accelerometer features, providing charge sensitivities of 9 pC/g for the accelerometer and 175 pC/lb for the force gauge. The F4/F7 shaker is designed for compact installation without the need for external supports and is manufactured in an ISO 9001 facility. It operates within a temperature range of 0¬8 to +80¬8C and has a total weight of 3.4 lb (1.5 kg) when parts are rigidly attached. The product comes with all necessary input and output cables, a mounting stud, and a spanner wrench.

Datasheet Summary
Powered by GS/AI

The F4/F7 is a dual shaker system that combines an electromagnetic shaker (F4) and a piezoelectric shaker (F7) to cover a wide frequency range from 10 Hz to 20,000 Hz. The F4 shaker operates effectively between 10 Hz and 7,500 Hz, with a maximum continuous current of 1.5 amps (2.5 amps with air cooling) and a nominal electrical impedance of 25 Oc. The F7 piezoelectric shaker supports frequencies from 500 Hz to 20,000 Hz, with a maximum input voltage of 800 V rms and an acceleration capability of up to 1,000 g. The system includes built-in force gauge and accelerometer features, providing charge sensitivities of 9 pC/g for the accelerometer and 175 pC/lb for the force gauge. The F4/F7 shaker is designed for compact installation without the need for external supports and is manufactured in an ISO 9001 facility. It operates within a temperature range of 0¬8 to +80¬8C and has a total weight of 3.4 lb (1.5 kg) when parts are rigidly attached. The product comes with all necessary input and output cables, a mounting stud, and a spanner wrench.

Suppliers

Company
Product
Description
Supplier Links
F4/F7 Piezoelectric and electromagnetic combination shaker - F4/F7 - Wilcoxon Sensing Technologies
Frederick, MD, United States
F4/F7 Piezoelectric and electromagnetic combination shaker
F4/F7
F4/F7 Piezoelectric and electromagnetic combination shaker F4/F7
Piezoelectric/electr omagnetic combination shaker, built-in force gauge and accelerometer base, 10 lb force output

Piezoelectric/electromagnetic combination shaker, built-in force gauge and accelerometer base, 10 lb force output

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Shock and Vibration Testing Shakers
Product Number F4/F7
Product Name F4/F7 Piezoelectric and electromagnetic combination shaker
Peak Shock Force 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Water Cooled Shaker - EDH-8000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 17984 lbs (0.0 to 8156 kg)
View Details