Wilcoxon Sensing Technologies F10 Electromagnetic shaker F10

Description
Electromagnetic shaker, 20 lb force output, ring-shaped permanent magnet shaker
Datasheet
Description
Electromagnetic shaker, 20 lb force output, ring-shaped permanent magnet shaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F10 Electromagnetic shaker - F10 - Wilcoxon Sensing Technologies
Frederick, MD, United States
F10 Electromagnetic shaker
F10
F10 Electromagnetic shaker F10
Electromagnetic shaker, 20 lb force output, ring-shaped permanent magnet shaker

Electromagnetic shaker, 20 lb force output, ring-shaped permanent magnet shaker

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Shock and Vibration Testing Shakers
Product Number F10
Product Name F10 Electromagnetic shaker
Peak Shock Force 20 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
VE series Miniature Shaker - VE-51100 - ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 225 lbs (0.0 to 102 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
F4/Z820WA Electromagnetic shaker and impedance head - F4/Z820WA - Wilcoxon Sensing Technologies
Specs
Peak Shock Force 10 lbs (4.54 kg)
Technology Electromagnetic
View Details