P - Group (Polyurethane)
Versatile drive and transport belt, cotton layer on textile side, usable nose bars, abrasion-proof
| Megadyne Americas | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | P6115 |
| Product Name | Polyurethane Knitted Endless Belt |
| Application | General Purpose |
| Material | Polyester; Polyurethane |
| Thickness | 0.0591 inch (1.5 mm) |
| Width | 0.1181 to 23.62 inch (3 to 600 mm) |