Megadyne Americas Polyurethane Knitted Endless Belt P5120

Description
P - Group (Polyurethane) Drive belt, general strength approx. 70 m/sec
Description
P - Group (Polyurethane) Drive belt, general strength approx. 70 m/sec

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Knitted Endless Belt - P5120 - Megadyne Americas
Pineville, NC, United States
Polyurethane Knitted Endless Belt
P5120
Polyurethane Knitted Endless Belt P5120
P - Group (Polyurethane) Drive belt, general strength approx. 70 m/sec

P - Group (Polyurethane)
Drive belt, general strength approx. 70 m/sec

Technical Specifications

  Megadyne Americas
Product Category Flat Belts
Product Number P5120
Product Name Polyurethane Knitted Endless Belt
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0591 inch (1.5 mm)
Width 0.1181 to 23.62 inch (3 to 600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm Wide By 375mm Long, Flat belt - A 6R19M37506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 2009133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Width 0.5000 inch (12.7 mm)
Length 787 inch (20000 mm)
View Details
Neoprene Knitted Endless Belt - N5102 - Megadyne Americas
Specs
Application General Purpose; Drive Belt
Material Neoprene; Polyester
Thickness 0.0236 inch (0.6000 mm)
View Details