Megadyne Americas Neoprene Knitted Endless Belt N5120

Description
N - Group (Neoprene) High strength, high speed, universal drive belt up to 80 m/s
Description
N - Group (Neoprene) High strength, high speed, universal drive belt up to 80 m/s

Suppliers

Company
Product
Description
Supplier Links
Neoprene Knitted Endless Belt - N5120 - Megadyne Americas
Pineville, NC, United States
Neoprene Knitted Endless Belt
N5120
Neoprene Knitted Endless Belt N5120
N - Group (Neoprene) High strength, high speed, universal drive belt up to 80 m/s

N - Group (Neoprene)
High strength, high speed, universal drive belt up to 80 m/s

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Flat Belts
Product Number N5120
Product Name Neoprene Knitted Endless Belt
Application General Purpose; Drive Belt
Material Neoprene; Polyester
Thickness 0.0315 inch (0.8000 mm)
Width 0.0787 to 15.75 inch (2 to 400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 679729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
6.35mm Wide By 250mm Long, Flat belt - A 6R19M25006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details