Megadyne Americas Belt 3L370

Description
V-BELT, 3L FHP, (3/8-INCH TOP WIDTH, 7/32-INCH THICK) FHP OIL AND HEAT-RESISTANT, STATIC DISSIPATING, THESE FRACTIONAL HORSEPOWER BELTS CONFORM TO RMA STANDARD IP 23, OUTSIDE LENGTH MINUS 1-1/2 INCHES EQUALS INSIDE LENGTH.. FREE 2 YEAR RADWELL WARRANTY
Description
V-BELT, 3L FHP, (3/8-INCH TOP WIDTH, 7/32-INCH THICK) FHP OIL AND HEAT-RESISTANT, STATIC DISSIPATING, THESE FRACTIONAL HORSEPOWER BELTS CONFORM TO RMA STANDARD IP 23, OUTSIDE LENGTH MINUS 1-1/2 INCHES EQUALS INSIDE LENGTH.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 68245182 - Radwell International
Willingboro, NJ, United States
V-BELT, 3L FHP, (3/8-INCH TOP WIDTH, 7/32-INCH THICK) FHP OIL AND HEAT-RESISTANT, STATIC DISSIPATING, THESE FRACTIONAL HORSEPOWER BELTS CONFORM TO RMA STANDARD IP 23, OUTSIDE LENGTH MINUS 1-1/2 INCHES EQUALS INSIDE LENGTH.. FREE 2 YEAR RADWELL WARRANTY

V-BELT, 3L FHP, (3/8-INCH TOP WIDTH, 7/32-INCH THICK) FHP OIL AND HEAT-RESISTANT, STATIC DISSIPATING, THESE FRACTIONAL HORSEPOWER BELTS CONFORM TO RMA STANDARD IP 23, OUTSIDE LENGTH MINUS 1-1/2 INCHES EQUALS INSIDE LENGTH.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 68245182
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.3937 inch (10 mm)
Length 78.74 inch (2000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Metal Drive Tapes for Robotics and Automation Systems -  - Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Perforated; Anti-Static
View Details