Megadyne Americas 2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-236

Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-236 - Megadyne Americas
Pineville, NC, United States
2MR Power Grip® GT® 2 Neoprene Timing Belt
2MR-236
2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-236
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

2MR Power Grip® GT® 2 Neoprene

2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 2MR-236
Product Name 2MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 600 mm (23.62 inch)
View Details
2 mm (GT3) Pitch, 59 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M059030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T20 Urethane Steel Timing Belt - 25 T20 - Megadyne Americas
Specs
Metric Pitch T 20mm
Features Open-Ended
Belt Width 25 mm (0.9843 inch)
View Details