Megadyne Americas Timing Belt 25 STD5

Description
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 25 STD5 - Megadyne Americas
Pineville, NC, United States
Timing Belt
25 STD5
Timing Belt 25 STD5
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 25 STD5
Product Name Timing Belt
Metric Pitch STD5 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 70 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M070060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 325 mm (12.8 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 2736-8M - Megadyne Americas
Specs
Metric Pitch HTD 8mm
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 2736 mm (108 inch)
View Details