Megadyne Americas 5M HTD® Neoprene Timing Belt 245-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 245-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
245-5M
5M HTD® Neoprene Timing Belt 245-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 245-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Belt Width 9 to 25.4 mm (0.3543 to 1 inch)
Belt Length 245 mm (9.65 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 172 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M172060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 535 mm (21.06 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belt, 2mm GT2 Pitch, TruMotion -  - York Industries, Inc.
Specs
Metric Pitch GT2 2mm
Belt Width 4 to 12 mm (0.1575 to 0.4724 inch)
Belt Length 96 to 1558 mm (3.78 to 61.34 inch)
View Details