Megadyne Americas L Neoprene Timing Belt 244L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 244L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
244L
L Neoprene Timing Belt 244L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 244L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
L Neoprene Timing Belt - 202L - Megadyne Americas
Specs
ANSI Pitch 0.375" (L)
Belt Length 20.25 inch (514 mm)
Number of Teeth 54
View Details
L-A -  - Habasit America
Habasit America
Specs
ANSI Pitch 0.375" (L)
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 382 lbs (173 kg)
View Details