ContiTech AG PU Timing Belts CONTI® SYNCHROFLEX

Description
PU timing belt for lower and medium power range. Properties: temperature range from 30°C to +80°C (please request technical advice for rangeunder 10°C and above +50°C) constant length low-noise wear-resistance high flexibility resistant to oils, grease and fuel conditionally resistant to acid and lye raw materials and production are silicone free suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free
Description
PU timing belt for lower and medium power range. Properties: temperature range from 30°C to +80°C (please request technical advice for rangeunder 10°C and above +50°C) constant length low-noise wear-resistance high flexibility resistant to oils, grease and fuel conditionally resistant to acid and lye raw materials and production are silicone free suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free

Suppliers

Company
Product
Description
Supplier Links
PU Timing Belts - CONTI® SYNCHROFLEX - ContiTech AG
Hanover, Germany
PU Timing Belts
CONTI® SYNCHROFLEX
PU Timing Belts CONTI® SYNCHROFLEX
PU timing belt for lower and medium power range. Properties: temperature range from 30°C to +80°C (please request technical advice for rangeunder 10°C and above +50°C) constant length low-noise wear-resistance high flexibility resistant to oils, grease and fuel conditionally resistant to acid and lye raw materials and production are silicone free suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free

PU timing belt for lower and medium power range.

Properties:

  • temperature range from 30°C to +80°C
    (please request technical advice for rangeunder 10°C and above +50°C)
  • constant length
  • low-noise
  • wear-resistance
  • high flexibility
  • resistant to oils, grease and fuel
  • conditionally resistant to acid and lye
  • raw materials and production are silicone free
  • suitable for tropical climates
  • aging-resistant
  • suited for counterbending / back-tensioners
  • maintenance free
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® SYNCHROFLEX
Product Name PU Timing Belts
Metric Pitch T 2.5mm (optional feature); T 5mm (optional feature); T 10mm (optional feature); T 20mm (optional feature); AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 172 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M172090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 225 mm (8.86 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
DA-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details