Megadyne Americas L Neoprene Timing Belt 213L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 213L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
213L
L Neoprene Timing Belt 213L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 213L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 21.38 inch (543 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
PU Timing Belts - CONTI® SYNCHROFLEX - ContiTech AG
Specs
ANSI Pitch 0.080" (MXL) (optional feature)
View Details
XL Neoprene Timing Belt - 232XL - Megadyne Americas
Specs
ANSI Pitch 0.200" (XL)
Belt Length 23.2 inch (589 mm)
Number of Teeth 116
View Details