14M HTD/ Power Grip® GT® Neoprene
14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
14M HTD/ Power Grip® GT® Neoprene
14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | Megadyne Americas | |
|---|---|---|
| Product Category | Timing Belts (metric) | Timing Belts (metric) |
| Product Number | 2100-14M | 2100-14M |
| Product Name | 14M HTD® Neoprene Timing Belt | 14M Power Grip® GT® 2 Neoprene Timing Belt |
| Metric Pitch | HTD 14mm | GT 2 14mm Pitch |
| Belt Length | 2100 mm (82.68 inch) | 2100 mm (82.68 inch) |
| Number of Teeth | 150 | 150 |