3M HTD® Neoprene
3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | 2004-3M |
| Product Name | 3M HTD® Neoprene Timing Belt |
| Metric Pitch | HTD 3mm |
| Belt Width | 5 to 25.4 mm (0.1969 to 1 inch) |
| Belt Length | 2004 mm (78.9 inch) |