Megadyne Americas Timing Belt 20 STD8

Description
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 20 STD8 - Megadyne Americas
Pineville, NC, United States
Timing Belt
20 STD8
Timing Belt 20 STD8
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 20 STD8
Product Name Timing Belt
Metric Pitch STD8 (8mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 285 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M285060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 2056062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 12 mm (0.4724 inch)
Belt Length 1160 mm (45.67 inch)
View Details
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 1216-8M - Megadyne Americas
Specs
Metric Pitch GT 2 8mm Pitch
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 1216 mm (47.87 inch)
View Details