Megadyne Americas AT5 Urethane Steel Timing Belt 20 AT5

Description
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
AT5 Urethane Steel Timing Belt - 20 AT5 - Megadyne Americas
Pineville, NC, United States
AT5 Urethane Steel Timing Belt
20 AT5
AT5 Urethane Steel Timing Belt 20 AT5
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 20 AT5
Product Name AT5 Urethane Steel Timing Belt
Metric Pitch AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 516 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M516030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1884545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1120 mm (44.09 inch)
View Details
5M HTD® Neoprene Timing Belt - 1115-5M - Megadyne Americas
Specs
Metric Pitch HTD 5mm
Belt Width 9 to 25.4 mm (0.3543 to 1 inch)
Belt Length 1115 mm (43.9 inch)
View Details