Megadyne Americas L Neoprene Timing Belt 195L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 195L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
195L
L Neoprene Timing Belt 195L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 195L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
PU Timing Belts - CONTI® SYNCHROFLEX - ContiTech AG
Specs
ANSI Pitch 0.080" (MXL) (optional feature)
View Details
MXL Neoprene Timing Belt - 221MXL - Megadyne Americas
Specs
ANSI Pitch 0.080" (MXL)
Belt Length 17.68 inch (449 mm)
Number of Teeth 221
View Details