Megadyne Americas 8M HTD® Neoprene Timing Belt 1904-8M

Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
8M HTD® Neoprene Timing Belt - 1904-8M - Megadyne Americas
Pineville, NC, United States
8M HTD® Neoprene Timing Belt
1904-8M
8M HTD® Neoprene Timing Belt 1904-8M
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M HTD/ Power Grip® GT® Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 1904-8M - Megadyne Americas
Pineville, NC, United States
8M HTD/ Power Grip® GT® Neoprene Timing Belt
1904-8M
8M HTD/ Power Grip® GT® Neoprene Timing Belt 1904-8M
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M Power Grip® GT® 2 Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (metric) Timing Belts (metric)
Product Number 1904-8M 1904-8M
Product Name 8M HTD® Neoprene Timing Belt 8M HTD/ Power Grip® GT® Neoprene Timing Belt
Metric Pitch HTD 8mm GT 2 8mm Pitch
Belt Length 1904 mm (74.96 inch) 1904 mm (74.96 inch)
Number of Teeth 238 238
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1200 mm (47.24 inch)
View Details
2 mm (GT3) Pitch, 139 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M139030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Neoprene VFFS Timing Belt with Rubber Cover -  - Bervina Ltd.
Specs
Metric Pitch T 5mm; T 10mm
Belt Width 25 to 65 mm (0.9843 to 2.56 inch)
Belt Length 455 to 920 mm (17.91 to 36.22 inch)
View Details