Megadyne Americas 14M Power Grip® GT® 2 Neoprene Timing Belt 1736-14M

Description
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
14M Power Grip® GT® 2 Neoprene Timing Belt - 1736-14M - Megadyne Americas
Pineville, NC, United States
14M Power Grip® GT® 2 Neoprene Timing Belt
1736-14M
14M Power Grip® GT® 2 Neoprene Timing Belt 1736-14M
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

14M HTD/ Power Grip® GT® Neoprene

14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 1736-14M
Product Name 14M Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch HTD 14mm
Belt Width 40 to 170 mm (1.57 to 6.69 inch)
Belt Length 1736 mm (68.35 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 177 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M177090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1884526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 800 mm (31.5 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belt - 25 HTD5 - Megadyne Americas
Megadyne Americas
Specs
Metric Pitch HTD 5mm
Features Open-Ended
Belt Width 25 mm (0.9843 inch)
View Details