Megadyne Americas 5M HTD® Neoprene Timing Belt 1685-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 1685-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
1685-5M
5M HTD® Neoprene Timing Belt 1685-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 1685-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Belt Width 9 to 25.4 mm (0.3543 to 1 inch)
Belt Length 1685 mm (66.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 177 mm (6.97 inch)
View Details
2 mm (GT3) Pitch, 235 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M235030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
DA-T20 Timining Belts -  - SKF/North America
SKF/North America
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details