8M HTD/ Power Grip® GT® Neoprene
8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | 1648-8M |
| Product Name | 8M HTD/ Power Grip® GT® Neoprene Timing Belt |
| Metric Pitch | HTD 8mm |
| Belt Width | 15 to 100 mm (0.5906 to 3.94 inch) |
| Belt Length | 1648 mm (64.88 inch) |