Megadyne Americas L Neoprene Timing Belt 161L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 161L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
161L
L Neoprene Timing Belt 161L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 161L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 16.12 inch (410 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
T80 Urethane Kevlar® / Urethane Poly Timing Belt - 130T80 - Megadyne Americas
Specs
ANSI Pitch 0.080" (MXL)
Belt Length 10.4 inch (264 mm)
Number of Teeth 130
View Details
F8M-A -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Reinforcement A - Aramid
View Details