Megadyne Americas T5 Urethane Steel Timing Belt 16 T5

Description
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
T5 Urethane Steel Timing Belt - 16 T5 - Megadyne Americas
Pineville, NC, United States
T5 Urethane Steel Timing Belt
16 T5
T5 Urethane Steel Timing Belt 16 T5
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 16 T5
Product Name T5 Urethane Steel Timing Belt
Metric Pitch T 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1884550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1200 mm (47.24 inch)
View Details
2 mm (GT3) Pitch, 279 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M279090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belt - 25 HTD8 - Megadyne Americas
Megadyne Americas
Specs
Metric Pitch HTD 8mm
Features Open-Ended
Belt Width 25 mm (0.9843 inch)
View Details