Megadyne Americas L Neoprene Timing Belt 158L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 158L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
158L
L Neoprene Timing Belt 158L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 158L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Industrial Rubber Timing Belts - CONTI® SYNCHROBELT - ContiTech AG
Specs
ANSI Pitch 0.080" (MXL) (optional feature); 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature); 0.875" (XH) (optional feature); 1.250" (XXH) (optional feature)
View Details
L Neoprene Timing Belt - 1275L - Megadyne Americas
Specs
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 128 inch (3238 mm)
View Details