Megadyne Americas L Neoprene Timing Belt 1275L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 1275L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
1275L
L Neoprene Timing Belt 1275L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 1275L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 128 inch (3238 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
PU Timing Belts - CONTI® SYNCHROFLEX - ContiTech AG
Specs
ANSI Pitch 0.080" (MXL) (optional feature)
View Details
Neoprene Timing Belt - 132T 40DP - Megadyne Americas
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Length 10.77 inch (274 mm)
Number of Teeth 132
View Details