8M Power Grip® GT® 2 Neoprene
8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
8M HTD/ Power Grip® GT® Neoprene
8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | Megadyne Americas | |
|---|---|---|
| Product Category | Timing Belts (metric) | Timing Belts (metric) |
| Product Number | 1520-8M | 1520-8M |
| Product Name | 8M HTD/ Power Grip® GT® Neoprene Timing Belt | 8M HTD® Neoprene Timing Belt |
| Metric Pitch | GT 2 8mm Pitch | HTD 8mm |
| Belt Width | 15 to 100 mm (0.5906 to 3.94 inch) | |
| Belt Length | 1520 mm (59.84 inch) | 1520 mm (59.84 inch) |