Megadyne Americas T10 Urethane Steel Timing Belt 150 T10

Description
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
T10 Urethane Steel Timing Belt - 150 T10 - Megadyne Americas
Pineville, NC, United States
T10 Urethane Steel Timing Belt
150 T10
T10 Urethane Steel Timing Belt 150 T10
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 150 T10
Product Name T10 Urethane Steel Timing Belt
Metric Pitch T 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 320 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M320030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 960 mm (37.8 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
8M HTD® Neoprene Timing Belt - 264-8M - Megadyne Americas
Specs
Metric Pitch HTD 8mm
Belt Length 264 mm (10.39 inch)
Number of Teeth 33
View Details