Megadyne Americas Timing Belt 15 STD8

Description
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 15 STD8 - Megadyne Americas
Pineville, NC, United States
Timing Belt
15 STD8
Timing Belt 15 STD8
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 15 STD8
Product Name Timing Belt
Metric Pitch STD8 (8mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 430 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M430030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 680 mm (26.77 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 1216-8M - Megadyne Americas
Specs
Metric Pitch GT 2 8mm Pitch
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 1216 mm (47.87 inch)
View Details