5M HTD® Neoprene
5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | 1380-5M |
| Product Name | 5M HTD® Neoprene Timing Belt |
| Metric Pitch | HTD 5mm |
| Belt Width | 9 to 25.4 mm (0.3543 to 1 inch) |
| Belt Length | 1380 mm (54.33 inch) |