Megadyne Americas L Neoprene Timing Belt 131L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 131L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
131L
L Neoprene Timing Belt 131L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 131L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 13.12 inch (333 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
XL Neoprene Timing Belt - 132XL - Megadyne Americas
Specs
ANSI Pitch 0.200" (XL)
Belt Length 13.2 inch (335 mm)
Number of Teeth 66
View Details
FT20-I -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Reinforcement Steel; I - Stainless steel
View Details