0.080" Pitch timing belts made of Polyurethane with Kevlar® or Polyester cord
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | 1300T80 |
| Product Name | T80 Urethane Kevlar® / Urethane Poly Belt |
| ANSI Pitch | 0.080" (MXL) |
| Belt Width | 0.1250 to 0.5000 inch (3.17 to 12.7 mm) |
| Belt Length | 104 inch (2642 mm) |