8M HTD/ Power Grip® GT® Neoprene
8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
8M Power Grip® GT® 2 Neoprene
8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | Megadyne Americas | |
|---|---|---|
| Product Category | Timing Belts (metric) | Timing Belts (metric) |
| Product Number | 1256-8M | 1256-8M |
| Product Name | 8M HTD® Neoprene Timing Belt | 8M HTD/ Power Grip® GT® Neoprene Timing Belt |
| Metric Pitch | HTD 8mm | GT 2 8mm Pitch |
| Belt Length | 1256 mm (49.45 inch) | 1256 mm (49.45 inch) |
| Number of Teeth | 157 | 157 |