Megadyne Americas 8M HTD/ Power Grip® GT® Neoprene Timing Belt 1248-8M

Description
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 1248-8M - Megadyne Americas
Pineville, NC, United States
8M HTD/ Power Grip® GT® Neoprene Timing Belt
1248-8M
8M HTD/ Power Grip® GT® Neoprene Timing Belt 1248-8M
8M Power Grip® GT® 2 Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M Power Grip® GT® 2 Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site
8M HTD® Neoprene Timing Belt - 1248-8M - Megadyne Americas
Pineville, NC, United States
8M HTD® Neoprene Timing Belt
1248-8M
8M HTD® Neoprene Timing Belt 1248-8M
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M HTD/ Power Grip® GT® Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (metric) Timing Belts (metric)
Product Number 1248-8M 1248-8M
Product Name 8M HTD/ Power Grip® GT® Neoprene Timing Belt 8M HTD® Neoprene Timing Belt
Metric Pitch GT 2 8mm Pitch HTD 8mm
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 1248 mm (49.13 inch) 1248 mm (49.13 inch)
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 371 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M371090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 950 mm (37.4 inch)
View Details
T20 Urethane Steel Timing Belt - 25 T20 - Megadyne Americas
Specs
Metric Pitch T 20mm
Features Open-Ended
Belt Width 25 mm (0.9843 inch)
View Details