Megadyne Americas T10 Urethane Steel Timing Belt 12 T10

Description
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
T10 Urethane Steel Timing Belt - 12 T10 - Megadyne Americas
Pineville, NC, United States
T10 Urethane Steel Timing Belt
12 T10
T10 Urethane Steel Timing Belt 12 T10
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 12 T10
Product Name T10 Urethane Steel Timing Belt
Metric Pitch T 10mm
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (2MM) Pitch, 62 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M062090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Timing Belts - 1755196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 285 mm (11.22 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belt, 2mm GT2 Pitch, TruMotion -  - York Industries, Inc.
Specs
Metric Pitch GT2 2mm
Belt Width 4 to 12 mm (0.1575 to 0.4724 inch)
Belt Length 96 to 1558 mm (3.78 to 61.34 inch)
View Details