14M HTD/ Power Grip® GT® Neoprene
14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | 1120-14M |
| Product Name | 14M Power Grip® GT® 2 Neoprene Timing Belt |
| Metric Pitch | HTD 14mm |
| Belt Width | 40 to 170 mm (1.57 to 6.69 inch) |
| Belt Length | 1120 mm (44.09 inch) |