Megadyne Americas Timing Belt 100 HTD8

Description
HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 100 HTD8 - Megadyne Americas
Pineville, NC, United States
Timing Belt
100 HTD8
Timing Belt 100 HTD8
HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

HTD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 100 HTD8
Product Name Timing Belt
Metric Pitch HTD 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 600 mm (23.62 inch)
View Details
GT2 (2MM) Pitch, 424 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M424060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
3M HTD® Neoprene Timing Belt - 1260-3M - Megadyne Americas
Specs
Metric Pitch HTD 3mm
Belt Length 1260 mm (49.61 inch)
Number of Teeth 420
View Details