Megadyne Americas Timing Belt 10 STD8

Description
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 10 STD8 - Megadyne Americas
Pineville, NC, United States
Timing Belt
10 STD8
Timing Belt 10 STD8
STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 10 STD8
Product Name Timing Belt
Metric Pitch STD8 (8mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 376 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M376090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 325 mm (12.8 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
8M HTD® Neoprene Timing Belt - 2800-8M - Megadyne Americas
Specs
Metric Pitch HTD 8mm
Belt Length 2800 mm (110 inch)
Number of Teeth 350
View Details