Megadyne Americas Timing Belt 10 HTD5

Description
HTD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
HTD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 10 HTD5 - Megadyne Americas
Pineville, NC, United States
Timing Belt
10 HTD5
Timing Belt 10 HTD5
HTD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

HTD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 10 HTD5
Product Name Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1755232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 144 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M144090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
5M HTD® Neoprene Timing Belt - 1195-5M - Megadyne Americas
Specs
Metric Pitch HTD 5mm
Belt Length 1195 mm (47.05 inch)
Number of Teeth 239
View Details