Megadyne Americas AT5 Urethane Steel Timing Belt 10 AT5

Description
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
AT5 Urethane Steel Timing Belt - 10 AT5 - Megadyne Americas
Pineville, NC, United States
AT5 Urethane Steel Timing Belt
10 AT5
AT5 Urethane Steel Timing Belt 10 AT5
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 10 AT5
Product Name AT5 Urethane Steel Timing Belt
Metric Pitch AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 262 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M262060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1884514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 560 mm (22.05 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
3M HTD® Neoprene Timing Belt - 144-3M - Megadyne Americas
Specs
Metric Pitch HTD 3mm
Belt Length 144 mm (5.67 inch)
Number of Teeth 48
View Details