Megadyne Americas AT10 Urethane Steel Timing Belt 10 AT10

Description
AT10 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
AT10 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
AT10 Urethane Steel Timing Belt - 10 AT10 - Megadyne Americas
Pineville, NC, United States
AT10 Urethane Steel Timing Belt
10 AT10
AT10 Urethane Steel Timing Belt 10 AT10
AT10 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

AT10 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 10 AT10
Product Name AT10 Urethane Steel Timing Belt
Metric Pitch AT 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 426 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M426090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1440 mm (56.69 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
5M HTD® Neoprene Timing Belt - 260-5M - Megadyne Americas
Specs
Metric Pitch HTD 5mm
Belt Length 260 mm (10.24 inch)
Number of Teeth 52
View Details