Medisca Inc. SYRINGE, PRECISEDOSE DISPENSER™ W/TIP CAP, AMBER, 10 mL

Description
The PreciseDose Dispenser™, MEDISCA’s line of branded syringes, is an FDA-registered medical device manufactured in an ISO 13485 facility. These oral and topical syringes are designed uniquely for the compounding industry. With quality in mind, these syringes were tested against graduated capacity and leak-resistance using BS/EN ISO 7886-1 – the standard used for sterile hypodermic syringes. MEDISCA has taken a classic design and enhanced it to adhere to modern day oral and topical syringe applications. For oral and topical use FDA-Registered Medical Device Leak-Resistance and Graduated Capacity tested against BS/EN ISO 7886-1 Passed Testing for Ink Smudging Easy-to-read graduated markings on both amber and clear syringes Clear tip caps included with syringe purchase Compatible with MEDISCA Adapter Caps and other bottle adapters Tip caps available in 10 different colors for easy medication identification Available in clear or amber in sizes: 0.5, 1, 3, 5, 10, 20, 35, 60 mL PVC, BPA & Latex Free Manufactured in an ISO 13485 facility
Datasheet
Description
The PreciseDose Dispenser™, MEDISCA’s line of branded syringes, is an FDA-registered medical device manufactured in an ISO 13485 facility. These oral and topical syringes are designed uniquely for the compounding industry. With quality in mind, these syringes were tested against graduated capacity and leak-resistance using BS/EN ISO 7886-1 – the standard used for sterile hypodermic syringes. MEDISCA has taken a classic design and enhanced it to adhere to modern day oral and topical syringe applications. For oral and topical use FDA-Registered Medical Device Leak-Resistance and Graduated Capacity tested against BS/EN ISO 7886-1 Passed Testing for Ink Smudging Easy-to-read graduated markings on both amber and clear syringes Clear tip caps included with syringe purchase Compatible with MEDISCA Adapter Caps and other bottle adapters Tip caps available in 10 different colors for easy medication identification Available in clear or amber in sizes: 0.5, 1, 3, 5, 10, 20, 35, 60 mL PVC, BPA & Latex Free Manufactured in an ISO 13485 facility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SYRINGE, PRECISEDOSE DISPENSER™ W/TIP CAP, AMBER, 10 mL -  - Medisca Inc.
Plattsburgh, NY, United States
SYRINGE, PRECISEDOSE DISPENSER™ W/TIP CAP, AMBER, 10 mL
SYRINGE, PRECISEDOSE DISPENSER™ W/TIP CAP, AMBER, 10 mL
The PreciseDose Dispenser™, MEDISCA’s line of branded syringes, is an FDA-registered medical device manufactured in an ISO 13485 facility. These oral and topical syringes are designed uniquely for the compounding industry. With quality in mind, these syringes were tested against graduated capacity and leak-resistance using BS/EN ISO 7886-1 – the standard used for sterile hypodermic syringes. MEDISCA has taken a classic design and enhanced it to adhere to modern day oral and topical syringe applications. For oral and topical use FDA-Registered Medical Device Leak-Resistance and Graduated Capacity tested against BS/EN ISO 7886-1 Passed Testing for Ink Smudging Easy-to-read graduated markings on both amber and clear syringes Clear tip caps included with syringe purchase Compatible with MEDISCA Adapter Caps and other bottle adapters Tip caps available in 10 different colors for easy medication identification Available in clear or amber in sizes: 0.5, 1, 3, 5, 10, 20, 35, 60 mL PVC, BPA & Latex Free Manufactured in an ISO 13485 facility

The PreciseDose Dispenser™, MEDISCA’s line of branded syringes, is an FDA-registered medical device manufactured in an ISO 13485 facility. These oral and topical syringes are designed uniquely for the compounding industry. With quality in mind, these syringes were tested against graduated capacity and leak-resistance using BS/EN ISO 7886-1 – the standard used for sterile hypodermic syringes. MEDISCA has taken a classic design and enhanced it to adhere to modern day oral and topical syringe applications.

  • For oral and topical use
  • FDA-Registered Medical Device
  • Leak-Resistance and Graduated Capacity tested against BS/EN ISO 7886-1
  • Passed Testing for Ink Smudging
  • Easy-to-read graduated markings on both amber and clear syringes
  • Clear tip caps included with syringe purchase
  • Compatible with MEDISCA Adapter Caps and other bottle adapters
  • Tip caps available in 10 different colors for easy medication identification
  • Available in clear or amber in sizes: 0.5, 1, 3, 5, 10, 20, 35, 60 mL
  • PVC, BPA & Latex Free
  • Manufactured in an ISO 13485 facility
Supplier's Site Datasheet

Technical Specifications

  Medisca Inc.
Product Category Laboratory Dispensers
Product Name SYRINGE, PRECISEDOSE DISPENSER™ W/TIP CAP, AMBER, 10 mL
Capacity 0.5000 to ? ml (0.0305 to ? cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

FLO i8® PD General Purpose Liquid Handler - 839079A - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to 1 ml (1.22E-5 to 0.0610 cubic inches)
Accuracy 5 (+/-%)
View Details
MICROLAB 600 Series Diluter and Dispenser - ML615-DIS - Hamilton Company
Specs
Dispenser Type Dual Syringe, Basic Controller
Features Digital Display; Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
 - Multidrop® 384 - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Dispenser Type Microplate Dispenser
Features Digital Display; Programmable
Capacity 0.0050 to 0.3950 ml (3.05E-4 to 0.0241 cubic inches)
View Details