- Trained on our vast library of engineering resources.

Medisca Inc. SERUM BOTTLE w/STOPPER & SEAL (Clear, 100 mL, 20 mm, Sterile)

Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERUM BOTTLE w/STOPPER & SEAL (Clear, 100 mL, 20 mm, Sterile) -  - Medisca Inc.
Plattsburgh, NY, United States
SERUM BOTTLE w/STOPPER & SEAL (Clear, 100 mL, 20 mm, Sterile)
SERUM BOTTLE w/STOPPER & SEAL (Clear, 100 mL, 20 mm, Sterile)
Prior to serum bottle assembly, bottles are dry-heat sterilized and stoppers are steam-sterilized. The bottles /stoppers are assembled on an automated line located in a Class 100 suite. The serum bottles are subsequently capped in a Class 100,000 environment. Lot release sterility testing conforms to requirements set forth in USP <71>. Volume: 100 mL Neck thread: 20 mm Cap Color: Silver Glass: Clear Borosilicate Type I Stopper: Snap-On, Synthetic Chlorobutyl, Latex-Free, Gray Seal: Open-Top, Silver

Prior to serum bottle assembly, bottles are dry-heat sterilized and stoppers are steam-sterilized. The bottles /stoppers are assembled on an automated line located in a Class 100 suite. The serum bottles are subsequently capped in a Class 100,000 environment. Lot release sterility testing conforms to requirements set forth in USP <71>.

  • Volume: 100 mL
  • Neck thread: 20 mm
  • Cap Color: Silver
  • Glass: Clear Borosilicate Type I
  • Stopper: Snap-On, Synthetic Chlorobutyl, Latex-Free, Gray
  • Seal: Open-Top, Silver
Supplier's Site Datasheet

Technical Specifications

  Medisca Inc.
Product Category Laboratory Bottles
Product Name SERUM BOTTLE w/STOPPER & SEAL (Clear, 100 mL, 20 mm, Sterile)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4781703 - RS Components, Ltd.
RS Components, Ltd.
View Details
Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details