Medisca Inc. GLOVES (Natural, Size 8 (Large), Sterile)

Description
NSGF sterile powder-free class 100 nitrile gloves are manufactured for outstanding strength, stretch and fit. They are strong and puncture resistant. They are ISO 5 Cleanroom compatible or higher controlled environments. They are 12" long, hand-specific, and have been tested to meet and/or exceed all standards and requirements. Features Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments Bisque Finish, No Latex Proteins Lot Traceable Sterility Folded Cuff Superior Strength and Puncture Resistance 12" Length (+0.5), Hand Specific Tensile Strength: 2072 psi/14 mPa Elongation: 500 % Packaging: HDPE/Poly Wallet Leak Tested Meets or Exceeds FDA Requirements with 510(k) Registration Meets or Exceeds ASTM D3578-00 Standards Particle and Extractable Testing in Accordance with IES-RP-CC-005.2 Gamma Irradiated Sterilization, Minimum Dose 2.5 Mrads Sterilized in Accordance with AAMI Standards Sampled in Accordance with MIL STD-105E Complies with U.S. Government 21CFR 177.2600 for Food Handling
Description
NSGF sterile powder-free class 100 nitrile gloves are manufactured for outstanding strength, stretch and fit. They are strong and puncture resistant. They are ISO 5 Cleanroom compatible or higher controlled environments. They are 12" long, hand-specific, and have been tested to meet and/or exceed all standards and requirements. Features Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments Bisque Finish, No Latex Proteins Lot Traceable Sterility Folded Cuff Superior Strength and Puncture Resistance 12" Length (+0.5), Hand Specific Tensile Strength: 2072 psi/14 mPa Elongation: 500 % Packaging: HDPE/Poly Wallet Leak Tested Meets or Exceeds FDA Requirements with 510(k) Registration Meets or Exceeds ASTM D3578-00 Standards Particle and Extractable Testing in Accordance with IES-RP-CC-005.2 Gamma Irradiated Sterilization, Minimum Dose 2.5 Mrads Sterilized in Accordance with AAMI Standards Sampled in Accordance with MIL STD-105E Complies with U.S. Government 21CFR 177.2600 for Food Handling

Suppliers

Company
Product
Description
Supplier Links
GLOVES (Natural, Size 8 (Large), Sterile) -  - Medisca Inc.
Plattsburgh, NY, United States
GLOVES (Natural, Size 8 (Large), Sterile)
GLOVES (Natural, Size 8 (Large), Sterile)
NSGF sterile powder-free class 100 nitrile gloves are manufactured for outstanding strength, stretch and fit. They are strong and puncture resistant. They are ISO 5 Cleanroom compatible or higher controlled environments. They are 12" long, hand-specific, and have been tested to meet and/or exceed all standards and requirements. Features Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments Bisque Finish, No Latex Proteins Lot Traceable Sterility Folded Cuff Superior Strength and Puncture Resistance 12" Length (+0.5), Hand Specific Tensile Strength: 2072 psi/14 mPa Elongation: 500 % Packaging: HDPE/Poly Wallet Leak Tested Meets or Exceeds FDA Requirements with 510(k) Registration Meets or Exceeds ASTM D3578-00 Standards Particle and Extractable Testing in Accordance with IES-RP-CC-005.2 Gamma Irradiated Sterilization, Minimum Dose 2.5 Mrads Sterilized in Accordance with AAMI Standards Sampled in Accordance with MIL STD-105E Complies with U.S. Government 21CFR 177.2600 for Food Handling

NSGF sterile powder-free class 100 nitrile gloves are manufactured for outstanding strength, stretch and fit. They are strong and puncture resistant. They are ISO 5 Cleanroom compatible or higher controlled environments. They are 12" long, hand-specific, and have been tested to meet and/or exceed all standards and requirements.

Features

  • Class 100 (M3.5) Clean Room Compatible or Higher Controlled Environments
  • Bisque Finish, No Latex Proteins
  • Lot Traceable Sterility
  • Folded Cuff
  • Superior Strength and Puncture Resistance
  • 12" Length (+0.5), Hand Specific
  • Tensile Strength: 2072 psi/14 mPa
  • Elongation: 500 %
  • Packaging: HDPE/Poly Wallet
  • Leak Tested
  • Meets or Exceeds FDA Requirements with 510(k) Registration
  • Meets or Exceeds ASTM D3578-00 Standards
  • Particle and Extractable Testing in Accordance with IES-RP-CC-005.2
  • Gamma Irradiated Sterilization, Minimum Dose 2.5 Mrads
  • Sterilized in Accordance with AAMI Standards
  • Sampled in Accordance with MIL STD-105E
  • Complies with U.S. Government 21CFR 177.2600 for Food Handling
Supplier's Site

Technical Specifications

  Medisca Inc.
Product Category Safety Clothing
Product Name GLOVES (Natural, Size 8 (Large), Sterile)
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Welding Gloves -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Clothing Type Gloves
Application Welding
Material Aramid(e.g. Kevlar®, Nomex®); Cotton; Leather; Wool
View Details