Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INORGANIC CHEMICALS AND COMPOUNDS
MEDICAL ISOTOPES, INC.
N19939 -- AMMONIA- 15 N, SOLUTION IN METHANOL (1.75M)
Medical Isotopes, Inc.
Ammonia- 15 N, Solution in Methanol (1.75M)
N19939
Description
Ammonia- 15 N, Solution in Methanol (1.75M)
Description
Ammonia- 15 N, Solution in Methanol (1.75M)
Suppliers
Company
Product
Description
Supplier Links
Medical Isotopes, Inc.
Pelham, NH, USA
Ammonia- 15 N, Solution in Methanol (1.75M)
N19939
Ammonia- 15 N, Solution in Methanol (1.75M)
N19939
Ammonia- 15 N, Solution in Methanol (1.75M)
Ammonia- 15 N, Solution in Methanol (1.75M)
Supplier's Site
Technical Specifications
Medical Isotopes, Inc.
Product Category
Inorganic Chemicals and Compounds
Product Number
N19939
Product Name
Ammonia- 15 N, Solution in Methanol (1.75M)
Chemical Formula
H 315 N
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
pH Buffer 4/7/10
238924
Specs
Type
Other; Buffer
State of Matter
Liquids
Volume
0.1321 gallons (0.5000 liters)
View Details
LG Chemical of America Inc.
Basic Materials & Chemicals
Caustic Soda
Specs
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide
Chemical Formula
NaOH 33 / NaOH 50
View Details
Technic, Inc.
H202 30% XSLSI
Specs
Chemical Name
Hydrogen Peroxide
Chemical Formula
H
2O
2
View Details
Medical Isotopes, Inc.
Calcium 48
1524
View Details