Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INORGANIC CHEMICALS AND COMPOUNDS
MEDICAL ISOTOPES, INC.
1708 -- YTTERBIUM 172
Medical Isotopes, Inc.
Ytterbium 172
1708
Description
Ytterbium 172
Description
Ytterbium 172
Suppliers
Company
Product
Description
Supplier Links
Medical Isotopes, Inc.
Pelham, NH, USA
Ytterbium 172
1708
Ytterbium 172
1708
Ytterbium 172
Ytterbium 172
Supplier's Site
Technical Specifications
Medical Isotopes, Inc.
Product Category
Inorganic Chemicals and Compounds
Product Number
1708
Product Name
Ytterbium 172
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
pH Buffer 9.21
238919
Specs
Type
Other; Buffer
Chemical Name
Sodiumtetraborate Decahydrate
Chemical Formula
B4Na2O7 10·H2O
View Details
LG Chemical of America Inc.
Basic Materials & Chemicals
Caustic Soda
Specs
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name
Sodium Hydroxide
Chemical Formula
NaOH 33 / NaOH 50
View Details
Technic, Inc.
H202 30% ULSI
Specs
Chemical Name
Hydrogen Peroxide
Chemical Formula
H
2O
2
View Details
Medical Isotopes, Inc.
Nitric Acid- 15 N
N699
Specs
Chemical Formula
H * NO 3 40% solution
CAS Number
43625-06-5
View Details